Molex 9A 600V Electronic Connector 39-00-0078

Description
Female Signal Terminal, 9A, 600V, Brass, Tin Plated, 4.2mm Pitch Product overview: 39-00-0078 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-00-0078 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Signal Terminal, 9A, 600V, Brass, Tin Plated, 4.2mm Pitch Product overview: 39-00-0078 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-00-0078 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9A 600V Electronic Connector
2027-39-00-0078
9A 600V Electronic Connector 2027-39-00-0078
Female Signal Terminal, 9A, 600V, Brass, Tin Plated, 4.2mm Pitch Product overview: 39-00-0078 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-00-0078 can be used for catalog matching and distributor lookup.

Female Signal Terminal, 9A, 600V, Brass, Tin Plated, 4.2mm Pitch Product overview: 39-00-0078 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-00-0078 can be used for catalog matching and distributor lookup.

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 16Awg, Crimp; Product Range Molex - 01E9725 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16Awg, Crimp; Product Range Molex
01E9725
Contact, Socket, 16Awg, Crimp; Product Range Molex 01E9725
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 16Awg, Crimp; Product Range Molex - 13AC9604 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16Awg, Crimp; Product Range Molex
13AC9604
Contact, Socket, 16Awg, Crimp; Product Range Molex 13AC9604
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Mini-Fit Jr. 5557, RoHS Compliant: Yes

CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Mini-Fit Jr. 5557, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-39-00-0078 39-00-0078 01E9725
Product Name 9A 600V Electronic Connector Contact, Socket, 16Awg, Crimp; Product Range Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details