Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 39-00-0075

Description
CUT STRIP - MINIFIT TERM CRP MALE C AU TI 18-24
Request a Quote Datasheet
Description
CUT STRIP - MINIFIT TERM CRP MALE C AU TI 18-24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 39-00-0075 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
39-00-0075
Connectors Crimp Contacts, Commercial, Stamped & Formed 39-00-0075
CUT STRIP - MINIFIT TERM CRP MALE C AU TI 18-24

CUT STRIP - MINIFIT TERM CRP MALE C AU TI 18-24

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 18Awg, Crimp; Product Range Molex - 56H7615 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18Awg, Crimp; Product Range Molex
56H7615
Contact, Pin, 18Awg, Crimp; Product Range Molex 56H7615
CONTACT, PIN, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-00-0075 39-00-0075 56H7615
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Pin, 18Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data