Molex Terminals - 39-00-0073 39-00-0073

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006408-39-00-0073 Packaging: Cut Tape (CT) Connector Type: Connector, PCB, Signal Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Current Rating: 9 A Number of Contacts: 1 Gender: Female Length: 14.7 mm Shielding: Unshielded Orientation: Straight Contact Plating: Gold Contact Resistance: 10 mΩ Height: 4.5 mm Contact Gender: Female Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 66504-9; 39-00-0039; 1-66504-0; 104480-8; 43030-0007; 43030-00030039000073 ; 039000073; 39-000073; 39000073; 5556GS4; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 3.6 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown Wire/Cable Gauge: 24 AWG Max Current Rating: 9 A Wire Gauge (Max): 18 AWG Wire Gauge (Min): 24 AWG
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006408-39-00-0073 Packaging: Cut Tape (CT) Connector Type: Connector, PCB, Signal Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Current Rating: 9 A Number of Contacts: 1 Gender: Female Length: 14.7 mm Shielding: Unshielded Orientation: Straight Contact Plating: Gold Contact Resistance: 10 mΩ Height: 4.5 mm Contact Gender: Female Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 66504-9; 39-00-0039; 1-66504-0; 104480-8; 43030-0007; 43030-00030039000073 ; 039000073; 39-000073; 39000073; 5556GS4; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 3.6 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown Wire/Cable Gauge: 24 AWG Max Current Rating: 9 A Wire Gauge (Max): 18 AWG Wire Gauge (Min): 24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 39-00-0073 - 1006408-39-00-0073 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 39-00-0073
1006408-39-00-0073
Terminals - 39-00-0073 1006408-39-00-0073
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006408-39-00-0073 Packaging: Cut Tape (CT) Connector Type: Connector, PCB, Signal Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Current Rating: 9 A Number of Contacts: 1 Gender: Female Length: 14.7 mm Shielding: Unshielded Orientation: Straight Contact Plating: Gold Contact Resistance: 10 mΩ Height: 4.5 mm Contact Gender: Female Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 66504-9; 39-00-0039; 1-66504-0; 104480-8; 43030-0007; 43030-00030039000073 ; 039000073; 39-000073; 39000073; 5556GS4; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 3.6 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown Wire/Cable Gauge: 24 AWG Max Current Rating: 9 A Wire Gauge (Max): 18 AWG Wire Gauge (Min): 24 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006408-39-00-0073
Packaging: Cut Tape (CT)
Connector Type: Connector, PCB, Signal
Termination: Crimp
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 9 A
Number of Contacts: 1
Gender: Female
Length: 14.7 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Gold
Contact Resistance: 10 mΩ
Height: 4.5 mm
Contact Gender: Female
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 66504-9; 39-00-0039; 1-66504-0; 104480-8; 43030-0007; 43030-00030039000073; 039000073; 39-000073; 39000073; 5556GS4;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 3.6 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
REACH SVHC: Unknown
Wire/Cable Gauge: 24 AWG
Max Current Rating: 9 A
Wire Gauge (Max): 18 AWG
Wire Gauge (Min): 24 AWG

Buy Now
Singapore, Singapore
Electronic Connector
2027-39-00-0073
Electronic Connector 2027-39-00-0073
Wire Terminal, LEAD FREE Product overview: 39-00-0073 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-00-0073 can be used for catalog matching and distributor lookup.

Wire Terminal, LEAD FREE Product overview: 39-00-0073 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-00-0073 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Brass, Socket, Crimp Rohs Compliant Molex - 96W3653 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Brass, Socket, Crimp Rohs Compliant Molex
96W3653
Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Brass, Socket, Crimp Rohs Compliant Molex 96W3653
Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Brass, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Brass, Socket, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Brass, Socket, Crimp Rohs Compliant Molex - 35X2756 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Brass, Socket, Crimp Rohs Compliant Molex
35X2756
Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Brass, Socket, Crimp Rohs Compliant Molex 35X2756
Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Brass, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Brass, Socket, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 18Awg, Crimp; Product Range Molex - 56H7613 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
56H7613
Contact, Socket, 18Awg, Crimp; Product Range Molex 56H7613
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1006408-39-00-0073 2027-39-00-0073 39-00-0073 96W3653 56H7613
Product Name Terminals - 39-00-0073 Electronic Connector Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Brass, Socket, Crimp Rohs Compliant Molex Contact, Socket, 18Awg, Crimp; Product Range Molex
Termination Crimp Crimp Crimp
Mounting Cable
Voltage Rating 600 volts 600 volts
Current Rating 9.0 amps 9.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A111682-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1229-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details