9A 600V Female Crimp Terminal, Tin Plated Bronze, 28-22AWG Product overview: 39-00-0065 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-39-00-0065 can be used for catalog matching and distributor lookup.
Connector
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:Mini-Fit 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Mini-Fit Jr. 5557, Mini-FitRoHS Compliant: Yes
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Mini-Fit Jr. 5557, RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-39-00-0065 | 39-00-0065 | 07AH5103 |
| Product Name | 9A 600V Electronic Connector | Contact, Socket, 28-22Awg, Crimp; Product Range Molex | |
| Gender | Female / Jack |