Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 39-00-0061

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 39-00-0061 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
39-00-0061
Connectors Crimp Contacts, Commercial, Stamped & Formed 39-00-0061
CUT STRIP - MINIFIT TERM CRP MALE BZ TIN

CUT STRIP - MINIFIT TERM CRP MALE BZ TIN

Buy Now
Contact, Pin, 18Awg, Crimp; Product Range Molex - 25H7912 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18Awg, Crimp; Product Range Molex
25H7912
Contact, Pin, 18Awg, Crimp; Product Range Molex 25H7912
CONTACT, PIN, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, PIN, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex - 35X2755 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
35X2755
Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex 35X2755
Contact, Mini-Fitr Jr.T, 5558 Series, Pin, 24 AWG, 18 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Mini-Fitr Jr.T, 5558 Series, Pin, 24 AWG, 18 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex - 86T5106 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
86T5106
Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex 86T5106
Contact, Mini-Fitr Jr.T, 5558 Series, Pin, 24 AWG, 18 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Mini-Fitr Jr.T, 5558 Series, Pin, 24 AWG, 18 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-00-0061 39-00-0061 25H7912 35X2755
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Pin, 18Awg, Crimp; Product Range Molex Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
DIN 41612 - 39-XC5A-0142-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers