Molex Terminals - 39-00-0060 39-00-0060

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038190-39-00-0060 Packaging: Bulk Pitch: 4.2 mm Connector Type: Connector, PCB, Power, Signal, Socket Number of Rows: 1 Termination: Crimp Contact Material: Brass, Bronze, Tin Voltage Rating: 600 V Current Rating: 9 A Number of Contacts: 1 Gender: Female Length: 14.7 mm Shielding: Unshielded Housing Material: Nylon Orientation: Straight Contact Plating: Tin Housing Color: Natural Contact Resistance: 10 mΩ Height: 4.5 mm Shape: Straight Number of Poles: 1 Contact Gender: Female Plating: Tin Width: 3.6 mm Categories: Terminals Alternative Parts (Cross-Reference): ARJ012-110553; 39-00-0077; 1586106-3; 3-640706-1; 770849-3; 03-06-1023; 09-50-30410039000060 ; 039000060; 39-00-0060.; 39-00-0060..; 3900-0060; 39000060; 5556-PBTL; 5556PBTL; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 3.6 mm Lead Free: Yes Mount: Cable, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 600 V REACH SVHC: Unknown Wire/Cable Gauge: 24 AWG Max Current Rating: 9 A Wire Gauge (Max): 18 AWG Wire Gauge (Min): 24 AWG
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038190-39-00-0060 Packaging: Bulk Pitch: 4.2 mm Connector Type: Connector, PCB, Power, Signal, Socket Number of Rows: 1 Termination: Crimp Contact Material: Brass, Bronze, Tin Voltage Rating: 600 V Current Rating: 9 A Number of Contacts: 1 Gender: Female Length: 14.7 mm Shielding: Unshielded Housing Material: Nylon Orientation: Straight Contact Plating: Tin Housing Color: Natural Contact Resistance: 10 mΩ Height: 4.5 mm Shape: Straight Number of Poles: 1 Contact Gender: Female Plating: Tin Width: 3.6 mm Categories: Terminals Alternative Parts (Cross-Reference): ARJ012-110553; 39-00-0077; 1586106-3; 3-640706-1; 770849-3; 03-06-1023; 09-50-30410039000060 ; 039000060; 39-00-0060.; 39-00-0060..; 3900-0060; 39000060; 5556-PBTL; 5556PBTL; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 3.6 mm Lead Free: Yes Mount: Cable, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 600 V REACH SVHC: Unknown Wire/Cable Gauge: 24 AWG Max Current Rating: 9 A Wire Gauge (Max): 18 AWG Wire Gauge (Min): 24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 39-00-0060 - 1038190-39-00-0060 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 39-00-0060
1038190-39-00-0060
Terminals - 39-00-0060 1038190-39-00-0060
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038190-39-00-0060 Packaging: Bulk Pitch: 4.2 mm Connector Type: Connector, PCB, Power, Signal, Socket Number of Rows: 1 Termination: Crimp Contact Material: Brass, Bronze, Tin Voltage Rating: 600 V Current Rating: 9 A Number of Contacts: 1 Gender: Female Length: 14.7 mm Shielding: Unshielded Housing Material: Nylon Orientation: Straight Contact Plating: Tin Housing Color: Natural Contact Resistance: 10 mΩ Height: 4.5 mm Shape: Straight Number of Poles: 1 Contact Gender: Female Plating: Tin Width: 3.6 mm Categories: Terminals Alternative Parts (Cross-Reference): ARJ012-110553; 39-00-0077; 1586106-3; 3-640706-1; 770849-3; 03-06-1023; 09-50-30410039000060 ; 039000060; 39-00-0060.; 39-00-0060..; 3900-0060; 39000060; 5556-PBTL; 5556PBTL; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 3.6 mm Lead Free: Yes Mount: Cable, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 600 V REACH SVHC: Unknown Wire/Cable Gauge: 24 AWG Max Current Rating: 9 A Wire Gauge (Max): 18 AWG Wire Gauge (Min): 24 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038190-39-00-0060
Packaging: Bulk
Pitch: 4.2 mm
Connector Type: Connector, PCB, Power, Signal, Socket
Number of Rows: 1
Termination: Crimp
Contact Material: Brass, Bronze, Tin
Voltage Rating: 600 V
Current Rating: 9 A
Number of Contacts: 1
Gender: Female
Length: 14.7 mm
Shielding: Unshielded
Housing Material: Nylon
Orientation: Straight
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 10 mΩ
Height: 4.5 mm
Shape: Straight
Number of Poles: 1
Contact Gender: Female
Plating: Tin
Width: 3.6 mm
Categories: Terminals
Alternative Parts (Cross-Reference): ARJ012-110553; 39-00-0077; 1586106-3; 3-640706-1; 770849-3; 03-06-1023; 09-50-30410039000060; 039000060; 39-00-0060.; 39-00-0060..; 3900-0060; 39000060; 5556-PBTL; 5556PBTL;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 3.6 mm
Lead Free: Yes
Mount: Cable, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Wire/Cable Gauge: 24 AWG
Max Current Rating: 9 A
Wire Gauge (Max): 18 AWG
Wire Gauge (Min): 24 AWG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 39-00-0060 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-00-0060
Connectors 39-00-0060
NEW MINI FIT CONN TERM

NEW MINI FIT CONN TERM

Buy Now
Contact, Mini-Fitr Jr.t, 5556 Series, Socket, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex - 34R5693 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Fitr Jr.t, 5556 Series, Socket, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
34R5693
Contact, Mini-Fitr Jr.t, 5556 Series, Socket, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex 34R5693
Contact, Mini-Fitr Jr.T, 5556 Series, Socket, 24 AWG, 18 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Mini-Fitr Jr.T, 5556 Series, Socket, 24 AWG, 18 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 18Awg, Crimp; Product Range Molex - 13H6353 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
13H6353
Contact, Socket, 18Awg, Crimp; Product Range Molex 13H6353
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1038190-39-00-0060 39-00-0060 39-00-0060 34R5693 13H6353
Product Name Terminals - 39-00-0060 Connectors Contact, Mini-Fitr Jr.t, 5556 Series, Socket, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex Contact, Socket, 18Awg, Crimp; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products