Molex Connectors 39-00-0049

Description
NEW MINI FIT CONN TERM
Request a Quote Datasheet
Description
NEW MINI FIT CONN TERM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 39-00-0049 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-00-0049
Connectors 39-00-0049
NEW MINI FIT CONN TERM

NEW MINI FIT CONN TERM

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex - 34R5692 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex
34R5692
Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex 34R5692
Contact, Mini-Fitr Jr.T, 5558 Series, Pin, 28 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Fitr Jr.T, 5558 Series, Pin, 28 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 22Awg, Crimp; Product Range Molex - 56H7605 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22Awg, Crimp; Product Range Molex
56H7605
Contact, Pin, 22Awg, Crimp; Product Range Molex 56H7605
CONTACT, PIN, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
New Mini Fit Conn Term Rohs Compliant Molex - 79AH9834 - Newark, An Avnet Company
Chicago, IL, United States
New Mini Fit Conn Term Rohs Compliant Molex
79AH9834
New Mini Fit Conn Term Rohs Compliant Molex 79AH9834
NEW MINI FIT CONN TERM ROHS COMPLIANT: YES

NEW MINI FIT CONN TERM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-00-0049 39-00-0049 34R5692 56H7605
Product Name Connectors Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex Contact, Pin, 22Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data