Manufacturer: Molex, LLC
Win Source Part Number: 1128345-39-00-0048
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Connector
Male Crimp Terminal, 9A, 600V, Brass/Bronze, Tin/Copper Plated Product overview: 39-00-0048 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-39-00-0048 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG; Contact Material:Brass RoHS Compliant: Yes
MINIFIT TERMCRP MALE BS TIN 22-28 5558T2 ROHS COMPLIANT: YES
Contact, Mini-Fitr Jr.T, 5558 Series, Pin, 28 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes
| Win Source Electronics | Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1128345-39-00-0048 | 39-00-0048 | 39-00-0048 | 332-39-00-0048 | 56H7604 | 28AC9116 |
| Product Name | Rectangular Connectors - 39-00-0048 | Connectors | 9A 600V Electronic Connector | Contact, Pin, 22Awg, Crimp; Product Range Molex | Minifit Termcrp Male Bs Tin 22-28 5558T2 Rohs Compliant Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty | |||||
| Gender | Male / Plug | |||||
| Termination | Crimp | Crimp |