Molex Contact, Socket, 22Awg, Crimp; Product Range Molex 39-00-0046

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Molex - 56H7602 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
56H7602
Contact, Socket, 22Awg, Crimp; Product Range Molex 56H7602
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Mini-Fitr Jr.t, 5556 Series, Socket, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex - 35X2753 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Fitr Jr.t, 5556 Series, Socket, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex
35X2753
Contact, Mini-Fitr Jr.t, 5556 Series, Socket, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex 35X2753
Contact, Mini-Fitr Jr.T, 5556 Series, Socket, 28 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Fitr Jr.T, 5556 Series, Socket, 28 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Minifit Term Crp Fem Bs Tin 22-28 5556T2 Rohs Compliant Molex - 26AC7181 - Newark, An Avnet Company
Chicago, IL, United States
Minifit Term Crp Fem Bs Tin 22-28 5556T2 Rohs Compliant Molex
26AC7181
Minifit Term Crp Fem Bs Tin 22-28 5556T2 Rohs Compliant Molex 26AC7181
MINIFIT TERM CRP FEM BS TIN 22-28 5556T2 ROHS COMPLIANT: YES

MINIFIT TERM CRP FEM BS TIN 22-28 5556T2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 22Awg, Crimp; Product Range Molex - 28X2735 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
28X2735
Contact, Socket, 22Awg, Crimp; Product Range Molex 28X2735
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-00-0046 56H7602 35X2753
Product Name Contact, Socket, 22Awg, Crimp; Product Range Molex Contact, Mini-Fitr Jr.t, 5556 Series, Socket, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Assortment of plugs - NEKM-C-20 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details