Molex Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Molex 39-00-0041

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Molex - 98K8956 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Molex
98K8956
Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Molex 98K8956
Contact, Mini-Fitr Jr.T, 5558 Series, Pin, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Fitr Jr.T, 5558 Series, Pin, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 18Awg, Crimp; Product Range Molex - 56H7600 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18Awg, Crimp; Product Range Molex
56H7600
Contact, Pin, 18Awg, Crimp; Product Range Molex 56H7600
CONTACT, PIN, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-00-0041 98K8956 56H7600
Product Name Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Molex Contact, Pin, 18Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Modular Connectors / Ethernet Connectors - A221Y06V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details