Molex MALE CRIMP TERMINAL 5558-T 39-00-0040

Description
MALE CRIMP TERMINAL 5558-T
Request a Quote
Description
MALE CRIMP TERMINAL 5558-T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MALE CRIMP TERMINAL 5558-T - 39-00-0040 - Heilind Electronics, Inc.
Wilmington, MA, United States
MALE CRIMP TERMINAL 5558-T
39-00-0040
MALE CRIMP TERMINAL 5558-T 39-00-0040
MALE CRIMP TERMINAL 5558-T

MALE CRIMP TERMINAL 5558-T

Buy Now
.165 pitch mini fit crimp terminal, male, 18-24 awg, reel - 70090652 - Allied Electronics, Inc.
Fort Worth, TX, USA
.165 pitch mini fit crimp terminal, male, 18-24 awg, reel
70090652
.165 pitch mini fit crimp terminal, male, 18-24 awg, reel 70090652
Mini-Fit Jr.™ is ideal for higher-current / higher-density applications which require design flexibility for wire- to-wire and wire-to-board configurations. Mini-Fit connectors are ideal for power applications up to 9.0A per circuit. The core attributes of Mini-Fit Jr. include: fully isolated terminals, positive housing locks, low-engagement forces and polarized housings. Mini-Fit Jr. products are UL recognized, CSA approved and TUV licensed. All components are lead-free and RoHS compliant. Mini-Fit Jr. connectors are available in single row or dual row 2- to 24-circuit options, and features multiple plating and material selections, for most applications.

Mini-Fit Jr.™ is ideal for higher-current / higher-density applications which require design flexibility for wire- to-wire and wire-to-board configurations. Mini-Fit connectors are ideal for power applications up to 9.0A per circuit. The core attributes of Mini-Fit Jr. include: fully isolated terminals, positive housing locks, low-engagement forces and polarized housings. Mini-Fit Jr. products are UL recognized, CSA approved and TUV licensed. All components are lead-free and RoHS compliant. Mini-Fit Jr. connectors are available in single row or dual row 2- to 24-circuit options, and features multiple plating and material selections, for most applications.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 39-00-0040 70090652
Product Name MALE CRIMP TERMINAL 5558-T .165 pitch mini fit crimp terminal, male, 18-24 awg, reel
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details