Molex Terminal Blocks - 39-00-0039 39-00-0039

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021108-39-00-0039 Packaging: Bulk Pitch: 4.2 mm Connector Type: Connector, Crimp, PCB, Power, Signal, Socket Number of Rows: 2 Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Current Rating: 9 A Number of Contacts: 1 Gender: Female Length: 14.7 mm Shielding: Unshielded Housing Material: Polyamide Orientation: Straight Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Height: 4.5 mm Shape: Straight Number of Poles: 1 Resistance: 10 MΩ Contact Gender: Female Plating: Tin Width: 3.6 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39-00-0213; 15-97-9041; 15-97-9061; 170361-1; 1969597-2; 1586315-10039000039; 039-00-0039; 039-000039; 03900-0039; 039000039; 39-00-0039.; 39-00-0039..; 3900-0039; 39000039; 5556-TL; 5556TL; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 3.6 mm Lead Free: Yes Mount: Cable, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V REACH SVHC: No SVHC Wire/Cable Gauge: 24 AWG Wire/Cable Diameter: 3.1 mm Max Current Rating: 9 A Wire Gauge (Max): 18 AWG Wire Gauge (Min): 24 AWG
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021108-39-00-0039 Packaging: Bulk Pitch: 4.2 mm Connector Type: Connector, Crimp, PCB, Power, Signal, Socket Number of Rows: 2 Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Current Rating: 9 A Number of Contacts: 1 Gender: Female Length: 14.7 mm Shielding: Unshielded Housing Material: Polyamide Orientation: Straight Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Height: 4.5 mm Shape: Straight Number of Poles: 1 Resistance: 10 MΩ Contact Gender: Female Plating: Tin Width: 3.6 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39-00-0213; 15-97-9041; 15-97-9061; 170361-1; 1969597-2; 1586315-10039000039; 039-00-0039; 039-000039; 03900-0039; 039000039; 39-00-0039.; 39-00-0039..; 3900-0039; 39000039; 5556-TL; 5556TL; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 3.6 mm Lead Free: Yes Mount: Cable, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V REACH SVHC: No SVHC Wire/Cable Gauge: 24 AWG Wire/Cable Diameter: 3.1 mm Max Current Rating: 9 A Wire Gauge (Max): 18 AWG Wire Gauge (Min): 24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39-00-0039 - 1021108-39-00-0039 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 39-00-0039
1021108-39-00-0039
Terminal Blocks - 39-00-0039 1021108-39-00-0039
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021108-39-00-0039 Packaging: Bulk Pitch: 4.2 mm Connector Type: Connector, Crimp, PCB, Power, Signal, Socket Number of Rows: 2 Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Current Rating: 9 A Number of Contacts: 1 Gender: Female Length: 14.7 mm Shielding: Unshielded Housing Material: Polyamide Orientation: Straight Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Height: 4.5 mm Shape: Straight Number of Poles: 1 Resistance: 10 MΩ Contact Gender: Female Plating: Tin Width: 3.6 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39-00-0213; 15-97-9041; 15-97-9061; 170361-1; 1969597-2; 1586315-10039000039; 039-00-0039; 039-000039; 03900-0039; 039000039; 39-00-0039.; 39-00-0039..; 3900-0039; 39000039; 5556-TL; 5556TL; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 3.6 mm Lead Free: Yes Mount: Cable, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V REACH SVHC: No SVHC Wire/Cable Gauge: 24 AWG Wire/Cable Diameter: 3.1 mm Max Current Rating: 9 A Wire Gauge (Max): 18 AWG Wire Gauge (Min): 24 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021108-39-00-0039
Packaging: Bulk
Pitch: 4.2 mm
Connector Type: Connector, Crimp, PCB, Power, Signal, Socket
Number of Rows: 2
Termination: Crimp
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 9 A
Number of Contacts: 1
Gender: Female
Length: 14.7 mm
Shielding: Unshielded
Housing Material: Polyamide
Orientation: Straight
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Height: 4.5 mm
Shape: Straight
Number of Poles: 1
Resistance: 10 MΩ
Contact Gender: Female
Plating: Tin
Width: 3.6 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 39-00-0213; 15-97-9041; 15-97-9061; 170361-1; 1969597-2; 1586315-10039000039; 039-00-0039; 039-000039; 03900-0039; 039000039; 39-00-0039.; 39-00-0039..; 3900-0039; 39000039; 5556-TL; 5556TL;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 3.6 mm
Lead Free: Yes
Mount: Cable, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
REACH SVHC: No SVHC
Wire/Cable Gauge: 24 AWG
Wire/Cable Diameter: 3.1 mm
Max Current Rating: 9 A
Wire Gauge (Max): 18 AWG
Wire Gauge (Min): 24 AWG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Through-Hole 6A 250V Electronic Connector
332-39-00-0039
Through-Hole 6A 250V Electronic Connector 332-39-00-0039
Female Signal Terminal, 6A, 250V, 4.2mm Pitch, Through Hole/Cable Product overview: 39-00-0039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 6A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-39-00-0039 can be used for catalog matching and distributor lookup.

Female Signal Terminal, 6A, 250V, 4.2mm Pitch, Through Hole/Cable Product overview: 39-00-0039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 6A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-39-00-0039 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 39-00-0039 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-00-0039
Connectors 39-00-0039
1OOBAG MINIFIT TERM CRP FEM CHN BS TIN18-24 5556T

1OOBAG MINIFIT TERM CRP FEM CHN BS TIN18-24 5556T

Buy Now
Contact, Socket, 18Awg, Crimp; Product Range Molex - 04H0439 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
04H0439
Contact, Socket, 18Awg, Crimp; Product Range Molex 04H0439
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Current:9A RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Current:9A RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 18Awg, Crimp; Product Range Molex - 13AC9602 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
13AC9602
Contact, Socket, 18Awg, Crimp; Product Range Molex 13AC9602
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Mini-Fit Jr. 5557, RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Mini-Fit Jr. 5557, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1021108-39-00-0039 39-00-0039 332-39-00-0039 39-00-0039 04H0439 13AC9602
Product Name Terminal Blocks - 39-00-0039 Through-Hole 6A 250V Electronic Connector Connectors Contact, Socket, 18Awg, Crimp; Product Range Molex Contact, Socket, 18Awg, Crimp; Product Range Molex
Termination Crimp Crimp Crimp Crimp
Mounting Cable, Through Hole
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products