Molex Contact, Female, 24-18Awg, Crimp; Product Range Molex 39-00-0021

Description
CONTACT, FEMALE, 24-18AWG, CRIMP; Product Range:5194 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Connector Type:Contact, Crimp RoHS Compliant: Yes
Datasheet
Description
CONTACT, FEMALE, 24-18AWG, CRIMP; Product Range:5194 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Connector Type:Contact, Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Female, 24-18Awg, Crimp; Product Range Molex - 56H7595 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 24-18Awg, Crimp; Product Range Molex
56H7595
Contact, Female, 24-18Awg, Crimp; Product Range Molex 56H7595
CONTACT, FEMALE, 24-18AWG, CRIMP; Product Range:5194 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Connector Type:Contact, Crimp RoHS Compliant: Yes

CONTACT, FEMALE, 24-18AWG, CRIMP; Product Range:5194 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Connector Type:Contact, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56H7595
Product Name Contact, Female, 24-18Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Connector (RF) Accessories - SR174BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
2 suppliers