CONN BARRIER STRIP 6CIRC 0.5"
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WM23156-ND |
| Product Name | Terminal Blocks - Barrier Blocks |
| Mounting Options | PCB; Terminal Strip |
| Operating Temperature | -40 to 120 C (-40 to 248 F) |
| Terminal Block Type | Barrier Block |
| Contacts Pitch | 12.70 mm (0.50 inches) |