Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968512-38969-0003
Packaging: Bulk
Number of Positions: 3
Pitch: 12.7 mm
Number of Rows: 1
Termination: Screw
Voltage Rating: 600 V
Current Rating: 50 A
Number of Contacts: 3
Number of Circuits: 3
Orientation: Vertical
Categories: Terminal Blocks
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Wire Gauge (Max): 8 AWG
Wire Gauge (Min): 20 AWG
Connector
| Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 968512-38969-0003 | 38969-0003 |
| Product Name | Terminal Blocks - 38969-0003 | |
| Termination | Screw |