Molex Cb Bts 10A 59 9 Asy Molex 38789-0115

Description
CB BTS 10A 59 9 ASY
Description
CB BTS 10A 59 9 ASY

Suppliers

Company
Product
Description
Supplier Links
Cb Bts 10A 59 9 Asy Molex - 58H9262 - Newark, An Avnet Company
Chicago, IL, United States
Cb Bts 10A 59 9 Asy Molex
58H9262
Cb Bts 10A 59 9 Asy Molex 58H9262
CB BTS 10A 59 9 ASY

CB BTS 10A 59 9 ASY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58H9262
Product Name Cb Bts 10A 59 9 Asy Molex
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
10008391-Nfb22-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0376 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details