Molex Terminal Blocks - Barrier Blocks 387800118

Description
CONN BARRIER STRP 18CIRC 0.438"
Request a Quote Datasheet
Description
CONN BARRIER STRP 18CIRC 0.438"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 23-0387800118-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
23-0387800118-ND
Terminal Blocks - Barrier Blocks 23-0387800118-ND
CONN BARRIER STRP 18CIRC 0.438"

CONN BARRIER STRP 18CIRC 0.438"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 23-0387800118-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Features Flange
Terminal Block Type Barrier Block
Contacts Pitch 11.13 mm (0.44 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2222.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Through terminal block - 2001-1401/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details