Molex Terminal Blocks - Barrier Blocks 387800107

Description
CONN BARRIER STRIP 7CIRC 0.438"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 7CIRC 0.438"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 23-0387800107-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
23-0387800107-ND
Terminal Blocks - Barrier Blocks 23-0387800107-ND
CONN BARRIER STRIP 7CIRC 0.438"

CONN BARRIER STRIP 7CIRC 0.438"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 23-0387800107-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Features Flange
Terminal Block Type Barrier Block
Contacts Pitch 11.13 mm (0.44 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.213 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fuse terminal block - 2002-1811 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details