Molex Terminal Blocks - Barrier Blocks 387800102

Description
CONN BARRIER STRIP 2CIRC 0.438"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 2CIRC 0.438"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 23-0387800102-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
23-0387800102-ND
Terminal Blocks - Barrier Blocks 23-0387800102-ND
CONN BARRIER STRIP 2CIRC 0.438"

CONN BARRIER STRIP 2CIRC 0.438"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 23-0387800102-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Features Flange
Terminal Block Type Barrier Block
Contacts Pitch 11.13 mm (0.44 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.154 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2002-6303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details