Molex Terminal Block, Barrier, 10Pos, 14Awg; No. Of Rows Molex 38780-0310

Description
TERMINAL BLOCK, BARRIER, 10POS, 14AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 10POS, 14AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 10Pos, 14Awg; No. Of Rows Molex - 25M3182 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10Pos, 14Awg; No. Of Rows Molex
25M3182
Terminal Block, Barrier, 10Pos, 14Awg; No. Of Rows Molex 25M3182
TERMINAL BLOCK, BARRIER, 10POS, 14AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10POS, 14AWG; No. of Rows:2 Row; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 38780-0310 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38780-0310
Barrier Terminal Blocks 38780-0310
Barrier Terminal Blocks SCREW TERM 10 POS .438" double row

Barrier Terminal Blocks SCREW TERM 10 POS .438" double row

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 25M3182 38780-0310
Product Name Terminal Block, Barrier, 10Pos, 14Awg; No. Of Rows Molex Barrier Terminal Blocks
North American 22 to 14 AWG 24 to 12 AWG
Voltage Rating 300 volts 300 volts
Current Rating 15 amps 20 amps
Termination Options Insulation Displacement; IDC
Unlock Full Specs
to access all available technical data