Molex Terminal Block, Barrier, 24Pos, 14Awg; No. Of Rows Molex 38780-0124

Description
TERMINAL BLOCK, BARRIER, 24POS, 14AWG; No. of Rows:2 Row; No. of Positions:24Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 24POS, 14AWG; No. of Rows:2 Row; No. of Positions:24Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 24Pos, 14Awg; No. Of Rows Molex - 72K2087 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 24Pos, 14Awg; No. Of Rows Molex
72K2087
Terminal Block, Barrier, 24Pos, 14Awg; No. Of Rows Molex 72K2087
TERMINAL BLOCK, BARRIER, 24POS, 14AWG; No. of Rows:2 Row; No. of Positions:24Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 24POS, 14AWG; No. of Rows:2 Row; No. of Positions:24Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk construc., 24 position - 70111205 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk construc., 24 position
70111205
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk construc., 24 position 70111205
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk construc., 24 position

Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk construc., 24 position

Supplier's Site
Barrier Terminal Blocks - 38780-0124 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38780-0124
Barrier Terminal Blocks 38780-0124
Barrier Terminal Blocks CB BTS STD 24 ASY

Barrier Terminal Blocks CB BTS STD 24 ASY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 72K2087 70111205 38780-0124
Product Name Terminal Block, Barrier, 24Pos, 14Awg; No. Of Rows Molex Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk construc., 24 position Barrier Terminal Blocks
North American 22 to 14 AWG 12 to 24 AWG
Voltage Rating 300 volts 300 volts
Current Rating 15 amps 20 amps
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.116IA - VAST STOCK CO., LIMITED
Specs
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Disconnect terminal block - 2002-1674 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 96.72 - Screw terminal (Plate clamp) socket - 9672 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details