Molex Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk construc., 18 position 38780-0118

Description
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk construc., 18 position
Datasheet
Description
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk construc., 18 position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk construc., 18 position
70110995
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk construc., 18 position 70110995
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk construc., 18 position

Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk construc., 18 position

Supplier's Site
Barrier Terminal Blocks - 38780-0118 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38780-0118
Barrier Terminal Blocks 38780-0118
Barrier Terminal Blocks CB BTS STD 18 ASY

Barrier Terminal Blocks CB BTS STD 18 ASY

Buy Now Datasheet
Terminal Block, Barrier, 18Pos, 14Awg; No. Of Rows Molex - 72K2085 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 18Pos, 14Awg; No. Of Rows Molex
72K2085
Terminal Block, Barrier, 18Pos, 14Awg; No. Of Rows Molex 72K2085
TERMINAL BLOCK, BARRIER, 18POS, 14AWG; No. of Rows:2 Row; No. of Positions:18Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 18POS, 14AWG; No. of Rows:2 Row; No. of Positions:18Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 70110995 38780-0118 72K2085
Product Name Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk construc., 18 position Barrier Terminal Blocks Terminal Block, Barrier, 18Pos, 14Awg; No. Of Rows Molex
Mounting Options Terminal Strip Panel Mount
Approvals CSA Mark (US, NRTL/C); UL Listing Mark VDE Component Mark; RoHS Compliant
Terminal Block Type Dual level Barrier Terminal Blocks
# of Contacts 18 18
North American 12 to 24 AWG 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.121 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers