Molex Barrier Terminal Blocks 38780-0116

Description
Barrier Terminal Blocks .438 CLOSED BOTM 16P screw terminal style
Datasheet
Description
Barrier Terminal Blocks .438 CLOSED BOTM 16P screw terminal style
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38780-0116 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38780-0116
Barrier Terminal Blocks 38780-0116
Barrier Terminal Blocks .438 CLOSED BOTM 16P screw terminal style

Barrier Terminal Blocks .438 CLOSED BOTM 16P screw terminal style

Buy Now Datasheet
Terminal Block, Barrier, 16Pos, 14Awg; No. Of Rows Molex - 72K2084 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 16Pos, 14Awg; No. Of Rows Molex
72K2084
Terminal Block, Barrier, 16Pos, 14Awg; No. Of Rows Molex 72K2084
TERMINAL BLOCK, BARRIER, 16POS, 14AWG; No. of Rows:2 Row; No. of Positions:16Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 16POS, 14AWG; No. of Rows:2 Row; No. of Positions:16Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Constuc., 16 position - 70111146 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Constuc., 16 position
70111146
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Constuc., 16 position 70111146
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Constuc., 16 position

Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Constuc., 16 position

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 38780-0116 72K2084 70111146
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 16Pos, 14Awg; No. Of Rows Molex Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Constuc., 16 position
Approvals VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Barrier Terminal Blocks Dual level
# of Contacts 16 16
Contacts Pitch 11.13 mm (0.44 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.27 - Socket with plate clamp terminals - 9027 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2223.5 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Through terminal block - 2001-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details