Molex Terminal Block, Barrier, 13Pos, 14Awg; No. Of Rows Molex 38780-0113

Description
TERMINAL BLOCK, BARRIER, 13POS, 14AWG; No. of Rows:2 Row; No. of Positions:13Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 13POS, 14AWG; No. of Rows:2 Row; No. of Positions:13Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 13Pos, 14Awg; No. Of Rows Molex - 25M3177 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 13Pos, 14Awg; No. Of Rows Molex
25M3177
Terminal Block, Barrier, 13Pos, 14Awg; No. Of Rows Molex 25M3177
TERMINAL BLOCK, BARRIER, 13POS, 14AWG; No. of Rows:2 Row; No. of Positions:13Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 13POS, 14AWG; No. of Rows:2 Row; No. of Positions:13Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 38780-0113 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38780-0113
Barrier Terminal Blocks 38780-0113
Barrier Terminal Blocks CB BTS STD 13 ASY CB BTS STD 13 ASY

Barrier Terminal Blocks CB BTS STD 13 ASY CB BTS STD 13 ASY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 25M3177 38780-0113
Product Name Terminal Block, Barrier, 13Pos, 14Awg; No. Of Rows Molex Barrier Terminal Blocks
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSPXX00N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details