Dbl Row Terminal Strp, Series 78000, 20amp, Clsd bk construc., 12 position
TERMINAL BLOCK, BARRIER, 12POS, 14AWG; No. of Rows:2 Row; No. of Positions:12Position
Barrier Terminal Blocks .438 CLOSED BOTM 12P screw terminal style
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 70111201 | 72K2082 | 38780-0112 |
| Product Name | Dbl Row Terminal Strp, Series 78000, 20amp, Clsd bk construc., 12 position | Terminal Block, Barrier, 12Pos, 14Awg; No. Of Rows Molex | Barrier Terminal Blocks |
| Mounting Options | Terminal Strip | ||
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Dual level | Barrier Terminal Blocks | |
| # of Contacts | 12 | 12 |