Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Construc., 10 Circuits
Barrier Terminal Blocks .438 CLOSED BOTM 10P screw terminal style
TERMINAL BLOCK, BARRIER, 10POS, 14AWG; No. of Rows:2 Row; No. of Positions:10Position
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 70111144 | 38780-0110 | 72K2081 |
| Product Name | Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Construc., 10 Circuits | Barrier Terminal Blocks | Terminal Block, Barrier, 10Pos, 14Awg; No. Of Rows Molex |
| Mounting Options | Terminal Strip | ||
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Dual level | Barrier Terminal Blocks | |
| # of Contacts | 10 | 10 |