Molex Barrier Terminal Blocks 38780-0107

Description
Barrier Terminal Blocks .438 CLOSED BOTM 7P screw terminal style
Datasheet
Description
Barrier Terminal Blocks .438 CLOSED BOTM 7P screw terminal style
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38780-0107 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38780-0107
Barrier Terminal Blocks 38780-0107
Barrier Terminal Blocks .438 CLOSED BOTM 7P screw terminal style

Barrier Terminal Blocks .438 CLOSED BOTM 7P screw terminal style

Buy Now Datasheet
Terminal Block, Barrier, 7Pos, 14Awg; No. Of Rows Molex - 72K2080 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 7Pos, 14Awg; No. Of Rows Molex
72K2080
Terminal Block, Barrier, 7Pos, 14Awg; No. Of Rows Molex 72K2080
TERMINAL BLOCK, BARRIER, 7POS, 14AWG; No. of Rows:2 Row; No. of Positions:7Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.12mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 7POS, 14AWG; No. of Rows:2 Row; No. of Positions:7Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.12mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 38780-0107 72K2080
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 7Pos, 14Awg; No. Of Rows Molex
Mounting Options Panel Mount
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Barrier Terminal Blocks
# of Contacts 7
Contacts Pitch 11.11 mm (0.44 inches)
Unlock Full Specs
to access all available technical data