Molex Terminal Block, Barrier, 3Pos, 14Awg; No. Of Rows Molex 38780-0103

Description
TERMINAL BLOCK, BARRIER, 3POS, 14AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3POS, 14AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3Pos, 14Awg; No. Of Rows Molex - 94F3880 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3Pos, 14Awg; No. Of Rows Molex
94F3880
Terminal Block, Barrier, 3Pos, 14Awg; No. Of Rows Molex 94F3880
TERMINAL BLOCK, BARRIER, 3POS, 14AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3POS, 14AWG; No. of Rows:2 Row; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Construc., 3 position - 70111196 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Construc., 3 position
70111196
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Construc., 3 position 70111196
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Construc., 3 position

Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Construc., 3 position

Supplier's Site
Barrier Terminal Blocks - 38780-0103 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38780-0103
Barrier Terminal Blocks 38780-0103
Barrier Terminal Blocks .438 CLOSED BOTM 3P screw terminal style

Barrier Terminal Blocks .438 CLOSED BOTM 3P screw terminal style

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 94F3880 70111196 38780-0103
Product Name Terminal Block, Barrier, 3Pos, 14Awg; No. Of Rows Molex Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Construc., 3 position Barrier Terminal Blocks
North American 22 to 14 AWG 12 to 24 AWG 24 to 12 AWG
Voltage Rating 300 volts 300 volts 300 volts
Current Rating 15 amps 20 amps 20 amps
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.159 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7659-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers