Molex Cb Bts 12A 20 Asy Molex 38779-0189

Description
CB BTS 12A 20 ASY
Description
CB BTS 12A 20 ASY

Suppliers

Company
Product
Description
Supplier Links
Cb Bts 12A 20 Asy Molex - 03N4985 - Newark, An Avnet Company
Chicago, IL, United States
Cb Bts 12A 20 Asy Molex
03N4985
Cb Bts 12A 20 Asy Molex 03N4985
CB BTS 12A 20 ASY

CB BTS 12A 20 ASY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03N4985
Product Name Cb Bts 12A 20 Asy Molex
Unlock Full Specs
to access all available technical data

Similar Products

Socket for Shrouded Banana Plug with 0.188 Space Lug - 9397 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Female 4 Hole Panel Mount Connector without Teflon - ET-SFS-4H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details