CONN BARRIER STRP 22CIRC 0.375"
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WM20059-ND |
| Product Name | Terminal Blocks - Barrier Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel |
| Features | Flange |
| Terminal Block Type | Barrier Block |
| Contacts Pitch | 9.53 mm (0.38 inches) |