Molex Double Row Terminal Strip,Series 77000,20 amp, Clsd back construc.,20 position 38770-0120

Description
Double Row Terminal Strip,Series 77000,20 amp, Clsd back construc.,20 position
Datasheet
Description
Double Row Terminal Strip,Series 77000,20 amp, Clsd back construc.,20 position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Row Terminal Strip,Series 77000,20 amp, Clsd back construc.,20 position - 70111190 - Allied Electronics, Inc.
Fort Worth, TX, USA
Double Row Terminal Strip,Series 77000,20 amp, Clsd back construc.,20 position
70111190
Double Row Terminal Strip,Series 77000,20 amp, Clsd back construc.,20 position 70111190
Double Row Terminal Strip,Series 77000,20 amp, Clsd back construc.,20 position

Double Row Terminal Strip,Series 77000,20 amp, Clsd back construc.,20 position

Supplier's Site
Terminal Block, Barrier, 20Pos, 14Awg; No. Of Rows Molex - 14F2626 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 20Pos, 14Awg; No. Of Rows Molex
14F2626
Terminal Block, Barrier, 20Pos, 14Awg; No. Of Rows Molex 14F2626
TERMINAL BLOCK, BARRIER, 20POS, 14AWG; No. of Rows:2 Row; No. of Positions:20Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38770 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 20POS, 14AWG; No. of Rows:2 Row; No. of Positions:20Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38770 Series RoHS Compliant: Yes

Supplier's Site
Barrier Terminal Blocks - 38770-0120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38770-0120
Barrier Terminal Blocks 38770-0120
Barrier Terminal Blocks .375 LOW PROFILE 20P screw terminal dual

Barrier Terminal Blocks .375 LOW PROFILE 20P screw terminal dual

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 70111190 14F2626 38770-0120
Product Name Double Row Terminal Strip,Series 77000,20 amp, Clsd back construc.,20 position Terminal Block, Barrier, 20Pos, 14Awg; No. Of Rows Molex Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals CSA Mark (US, NRTL/C); UL Listing Mark VDE Component Mark; UL 94 V-0
Terminal Block Type Dual level Barrier Terminal Blocks
# of Contacts 20 20
Unlock Full Specs
to access all available technical data