Barrier Terminal Blocks CB BTS STD 18 ASY
TERMINAL BLOCK, BARRIER, 18POS, 14AWG; No. of Rows:2 Row; No. of Positions:18Position
Double Row Terminal Strp, Series 77000,20 amp, Clsd back construc.,18 position
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 38770-0118 | 72K2073 | 70111189 |
| Product Name | Barrier Terminal Blocks | Terminal Block, Barrier, 18Pos, 14Awg; No. Of Rows Molex | Double Row Terminal Strp, Series 77000,20 amp, Clsd back construc.,18 position |
| Mounting Options | Panel Mount | Terminal Strip | |
| Termination Options | Screw Clamp; Screw | ||
| Approvals | VDE Component Mark; RoHS Compliant | CSA Mark (US, NRTL/C); UL Listing Mark | |
| Terminal Block Type | Barrier Terminal Blocks | Dual level | |
| # of Contacts | 18 | 18 |