Barrier Terminal Blocks BARRIER TERMINAL
Double Row Terminal strp, Series 77000,20 amp, Clsd back construc.,11 position
| Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 38770-0111 | 38770-0111 | 70111184 |
| Product Name | CB BTS STD 11 ASY | Barrier Terminal Blocks | Double Row Terminal strp, Series 77000,20 amp, Clsd back construc.,11 position |
| Termination Options | Screw Clamp; Screw | ||
| Approvals | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Listing Mark | |
| Terminal Block Type | Barrier Terminal Blocks | Dual level | |
| # of Contacts | 11 | 11 | |
| Contacts Pitch | 9.53 mm (0.38 inches) |