Barrier Terminal Blocks .375 LOW PROFILE 8P screw terminal style
TERMINAL BLOCK, BARRIER, 8POS, 14AWG; No. of Rows:2 Row; No. of Positions:8Positions
Barrier Terminal Blocks .375 Low Profile, 8P Screw Terminal style, Closed back
The series 77 is the low profile version of our popular series 76 double row barrier terminal strip. The wide variety of screw, quick connect and solder hardware options can solve the most demanding applications. Made in the USA, all Beau terminal blocks embody the highest quality standards in the industry-using the finest materials and world class manufacturing processes. They meet or exceed all applicable industry standards.
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 38770-0108 | 72K2069 | 70111181 |
| Product Name | Barrier Terminal Blocks | Terminal Block, Barrier, 8Pos, 14Awg; No. Of Rows Molex | Double Row Terminal Strp, Series 77000,20 amp, Clsd back construc., 8 position |
| Approvals | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Listing Mark | |
| Terminal Block Type | Barrier Terminal Blocks | Dual level | |
| # of Contacts | 8 | 8 | |
| Contacts Pitch | 9.53 mm (0.38 inches) |