Molex Double Row Terminal Strp, Series 77000,20 amp, Clsd back construc., 7 position 38770-0107

Description
Double Row Terminal Strp, Series 77000,20 amp, Clsd back construc., 7 position
Datasheet
Description
Double Row Terminal Strp, Series 77000,20 amp, Clsd back construc., 7 position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Row Terminal Strp, Series 77000,20 amp, Clsd back construc., 7 position - 70111180 - Allied Electronics, Inc.
Fort Worth, TX, USA
Double Row Terminal Strp, Series 77000,20 amp, Clsd back construc., 7 position
70111180
Double Row Terminal Strp, Series 77000,20 amp, Clsd back construc., 7 position 70111180
Double Row Terminal Strp, Series 77000,20 amp, Clsd back construc., 7 position

Double Row Terminal Strp, Series 77000,20 amp, Clsd back construc., 7 position

Supplier's Site
Barrier Terminal Blocks - 38770-0107 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38770-0107
Barrier Terminal Blocks 38770-0107
Barrier Terminal Blocks .375 LOW PROFILE 7P screw terminal style

Barrier Terminal Blocks .375 LOW PROFILE 7P screw terminal style

Buy Now Datasheet
Terminal Block, Barrier, 7Pos, 14Awg; No. Of Rows Molex - 72K2068 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 7Pos, 14Awg; No. Of Rows Molex
72K2068
Terminal Block, Barrier, 7Pos, 14Awg; No. Of Rows Molex 72K2068
TERMINAL BLOCK, BARRIER, 7POS, 14AWG; No. of Rows:2 Row; No. of Positions:7Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38770 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 7POS, 14AWG; No. of Rows:2 Row; No. of Positions:7Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38770 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 70111180 38770-0107 72K2068
Product Name Double Row Terminal Strp, Series 77000,20 amp, Clsd back construc., 7 position Barrier Terminal Blocks Terminal Block, Barrier, 7Pos, 14Awg; No. Of Rows Molex
Mounting Options Terminal Strip
Approvals CSA Mark (US, NRTL/C); UL Listing Mark VDE Component Mark; UL 94 V-0
Terminal Block Type Dual level Barrier Terminal Blocks
# of Contacts 7 7
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15308 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-03A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2623.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details