TERMINAL BLOCK, BARRIER, 4POS, 14AWG; No. of Rows:2 Row; No. of Positions:4Positions
b> Double Row, Low profile, Barrier Terminal Block, Closed back
Barrier Terminal Blocks .375 LOW PROFILE 4P screw terminal style
| Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 72K2066 | 70111177 | 38770-0104 |
| Product Name | Terminal Block, Barrier, 4Pos, 14Awg; No. Of Rows Molex | Double Row Terminal Strp, Series 77000,20 amp, Clsd back construc.,4 position | Barrier Terminal Blocks |
| North American | 22 to 14 AWG | 12 to 24 AWG | 24 to 12 AWG |
| Voltage Rating | 300 volts | 300 volts | 300 volts |
| Current Rating | 15 amps | 20 amps | 20 amps |
| Mounting Options | Terminal Strip |