Molex Cb Bts 12A 4 Asy Molex 38769-0029

Description
CB BTS 12A 4 ASY
Description
CB BTS 12A 4 ASY

Suppliers

Company
Product
Description
Supplier Links
Cb Bts 12A 4 Asy Molex - 58H8926 - Newark, An Avnet Company
Chicago, IL, United States
Cb Bts 12A 4 Asy Molex
58H8926
Cb Bts 12A 4 Asy Molex 58H8926
CB BTS 12A 4 ASY

CB BTS 12A 4 ASY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58H8926
Product Name Cb Bts 12A 4 Asy Molex
Unlock Full Specs
to access all available technical data

Similar Products

Stacking 0.080″ Pin Plug - 9204 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male To SMA Male Right Angled RF Adapter - ET-SMS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details