Molex Terminal Blocks - Barrier Blocks 387600124

Description
CONN BARRIER STRP 24CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRP 24CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 23-0387600124-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
23-0387600124-ND
Terminal Blocks - Barrier Blocks 23-0387600124-ND
CONN BARRIER STRP 24CIRC 0.375"

CONN BARRIER STRP 24CIRC 0.375"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 23-0387600124-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Features Flange
Terminal Block Type Barrier Block
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor terminal block - 2000-5311/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details