Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
MOLEX
387600106 -- TERMINAL BLOCKS - BARRIER BLOCKS
Molex
Terminal Blocks - Barrier Blocks
387600106
Description
CONN BARRIER STRIP 6CIRC 0.375"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CONN BARRIER STRIP 6CIRC 0.375"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
WM5778-ND
Terminal Blocks - Barrier Blocks
WM5778-ND
CONN BARRIER STRIP 6CIRC 0.375"
CONN BARRIER STRIP 6CIRC 0.375"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Terminal Blocks
Product Number
WM5778-ND
Product Name
Terminal Blocks - Barrier Blocks
Mounting Options
Terminal Strip; Chassis, Panel
Features
Flange
Terminal Block Type
Barrier Block
Contacts Pitch
9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data
Similar Products
Laurel Electronics LLC
RS485 RJ11 to Terminal Block Adapter
View Details
Altech Corp.
Terminal Blocks
29.164
Specs
Mounting Options
PCB
Termination Options
PCB
View Details
2
suppliers
WAGO
Double-deck terminal block - Through terminal block
2002-2203
Specs
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
5
suppliers
Advantech
50-pin SCSI and IDC DIN-rail Wiring Board
ADAM-3952
Specs
Mounting Options
Universal Mounting Foot
View Details