Molex Barrier Terminal Blocks 38760-0312

Description
Barrier Terminal Blocks CB BTS STD 12 ASY
Datasheet
Description
Barrier Terminal Blocks CB BTS STD 12 ASY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38760-0312 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38760-0312
Barrier Terminal Blocks 38760-0312
Barrier Terminal Blocks CB BTS STD 12 ASY

Barrier Terminal Blocks CB BTS STD 12 ASY

Buy Now Datasheet
Terminal Block, Barrier, 12Pos, 14Awg; No. Of Rows Molex - 20M6213 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12Pos, 14Awg; No. Of Rows Molex
20M6213
Terminal Block, Barrier, 12Pos, 14Awg; No. Of Rows Molex 20M6213
TERMINAL BLOCK, BARRIER, 12POS, 14AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38760 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12POS, 14AWG; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38760 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 38760-0312 20M6213
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 12Pos, 14Awg; No. Of Rows Molex
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2863.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details
Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Double-deck terminal block - Through terminal block - 2000-2209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers