Molex Cb Bts Std 10 Asy Molex 38760-0310

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Cb Bts Std 10 Asy Molex - 88F5277 - Newark, An Avnet Company
Chicago, IL, United States
Cb Bts Std 10 Asy Molex
88F5277
Cb Bts Std 10 Asy Molex 88F5277
CB BTS STD 10 ASY

CB BTS STD 10 ASY

Supplier's Site
Standard Terminal Block; No. Of Rows Molex - 25M3150 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; No. Of Rows Molex
25M3150
Standard Terminal Block; No. Of Rows Molex 25M3150
STANDARD TERMINAL BLOCK; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

STANDARD TERMINAL BLOCK; No. of Rows:2 Row; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38760-0310 88F5277 25M3150
Product Name Cb Bts Std 10 Asy Molex Standard Terminal Block; No. Of Rows Molex
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

1485P DeviceNet Physical Media T-Port - 1485P-P1R5-DR5 - Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
View Details
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers