Molex Barrier Terminal Blocks 38760-0306

Description
Barrier Terminal Blocks CB BTS STD 6 ASY
Datasheet
Description
Barrier Terminal Blocks CB BTS STD 6 ASY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38760-0306 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38760-0306
Barrier Terminal Blocks 38760-0306
Barrier Terminal Blocks CB BTS STD 6 ASY

Barrier Terminal Blocks CB BTS STD 6 ASY

Buy Now Datasheet
Cb Bts Std 6 Asy Rohs Compliant Molex - 01AH1082 - Newark, An Avnet Company
Chicago, IL, United States
Cb Bts Std 6 Asy Rohs Compliant Molex
01AH1082
Cb Bts Std 6 Asy Rohs Compliant Molex 01AH1082
CB BTS STD 6 ASY ROHS COMPLIANT: YES

CB BTS STD 6 ASY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 38760-0306 01AH1082
Product Name Barrier Terminal Blocks Cb Bts Std 6 Asy Rohs Compliant Molex
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Barrier Terminal Blocks
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSQXX093 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers