Molex Barrier Terminal Blocks 38760-0303

Description
Barrier Terminal Blocks CB BTS STD 3 ASY CB BTS STD 3 ASY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38760-0303 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38760-0303
Barrier Terminal Blocks 38760-0303
Barrier Terminal Blocks CB BTS STD 3 ASY CB BTS STD 3 ASY

Barrier Terminal Blocks CB BTS STD 3 ASY CB BTS STD 3 ASY

Supplier's Site Datasheet
Cb Bts Std 3 Asy Rohs Compliant Molex - 30B1802 - Newark, An Avnet Company
Chicago, IL, United States
Cb Bts Std 3 Asy Rohs Compliant Molex
30B1802
Cb Bts Std 3 Asy Rohs Compliant Molex 30B1802
CB BTS STD 3 ASY ROHS COMPLIANT: YES

CB BTS STD 3 ASY ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal Block, Barrier, 3Ways, 14Awg; No. Of Rows Molex - 01AH1080 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3Ways, 14Awg; No. Of Rows Molex
01AH1080
Terminal Block, Barrier, 3Ways, 14Awg; No. Of Rows Molex 01AH1080
TERMINAL BLOCK, BARRIER, 3WAYS, 14AWG; No. of Rows:2 Row; No. of Positions:3Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38760 Series; SVHC:No SVHCRoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3WAYS, 14AWG; No. of Rows:2 Row; No. of Positions:3Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38760 Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 38760-0303 30B1802 01AH1080
Product Name Barrier Terminal Blocks Cb Bts Std 3 Asy Rohs Compliant Molex Terminal Block, Barrier, 3Ways, 14Awg; No. Of Rows Molex
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 94.74 - Screw terminal (Plate clamp) socket - 9474 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 31.708 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
2 suppliers
Contact Element - RF/RL - Schmersal Inc.
Specs
Termination Options Screw Clamp
Features Terminal Plug
Approvals cULus, EAC
View Details