Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 24 position
TERMINAL BLOCK, BARRIER, 24POS, 14AWG; No. of Rows:2 Row; No. of Positions:24Position
Barrier Terminal Blocks CB BTS STD 24 ASY
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 70110993 | 72K2063 | 38760-0124 |
| Product Name | Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 24 position | Terminal Block, Barrier, 24Pos, 14Awg; No. Of Rows Molex | Barrier Terminal Blocks |
| Mounting Options | Terminal Strip | Panel Mount | |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Dual level | Barrier Terminal Blocks | |
| # of Contacts | 24 | 24 | |
| North American | 12 to 24 AWG | 22 to 14 AWG |