Barrier Terminal Blocks CB BTS STD 16 ASY
Dbl Row Terminal Strp, Series 76000, 20amp, High Barrier, Clsd Bk, 16 position
TERMINAL BLOCK, BARRIER, 16POS, 14AWG; No. of Rows:2 Row; No. of Positions:16Position
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 38760-0116 | 70110990 | 72K2060 |
| Product Name | Barrier Terminal Blocks | Dbl Row Terminal Strp, Series 76000, 20amp, High Barrier, Clsd Bk, 16 position | Terminal Block, Barrier, 16Pos, 14Awg; No. Of Rows Molex |
| Mounting Options | Panel Mount | Terminal Strip | |
| Termination Options | Screw Clamp; Screw | ||
| Approvals | VDE Component Mark; RoHS Compliant | CSA Mark (US, NRTL/C); UL Listing Mark | |
| Terminal Block Type | Barrier Terminal Blocks | Dual level | |
| # of Contacts | 16 | 16 |