Molex Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 8 position 38760-0108

Description
Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 8 position
Datasheet
Description
Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 8 position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 8 position - 70110984 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 8 position
70110984
Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 8 position 70110984
Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 8 position

Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 8 position

Supplier's Site
Barrier Terminal Blocks - 38760-0108 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38760-0108
Barrier Terminal Blocks 38760-0108
Barrier Terminal Blocks .375 PCB 8P screw terminal dual

Barrier Terminal Blocks .375 PCB 8P screw terminal dual

Buy Now Datasheet
Terminal Block, Barrier, 8Pos, 14Awg; No. Of Rows Molex - 72K2057 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8Pos, 14Awg; No. Of Rows Molex
72K2057
Terminal Block, Barrier, 8Pos, 14Awg; No. Of Rows Molex 72K2057
TERMINAL BLOCK, BARRIER, 8POS, 14AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38760 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8POS, 14AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38760 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 70110984 38760-0108 72K2057
Product Name Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 8 position Barrier Terminal Blocks Terminal Block, Barrier, 8Pos, 14Awg; No. Of Rows Molex
Mounting Options Terminal Strip
Approvals CSA Mark (US, NRTL/C); UL Listing Mark VDE Component Mark; UL 94 V-0
Terminal Block Type Dual level Barrier Terminal Blocks
# of Contacts 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.01 - screw terminal socket - 9301 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.01 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2000-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers