Molex Barrier Terminal Blocks 38760-0107

Description
Barrier Terminal Blocks .375 PCB 7P screw terminal dual
Datasheet
Description
Barrier Terminal Blocks .375 PCB 7P screw terminal dual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38760-0107 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38760-0107
Barrier Terminal Blocks 38760-0107
Barrier Terminal Blocks .375 PCB 7P screw terminal dual

Barrier Terminal Blocks .375 PCB 7P screw terminal dual

Buy Now Datasheet
Terminal Block, Barrier, 7Pos, 14Awg; No. Of Rows Molex - 30B1805 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 7Pos, 14Awg; No. Of Rows Molex
30B1805
Terminal Block, Barrier, 7Pos, 14Awg; No. Of Rows Molex 30B1805
TERMINAL BLOCK, BARRIER, 7POS, 14AWG; No. of Rows:2 Row; No. of Positions:7Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38760 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 7POS, 14AWG; No. of Rows:2 Row; No. of Positions:7Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38760 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 38760-0107 30B1805
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 7Pos, 14Awg; No. Of Rows Molex
Mounting Options Panel Mount
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Barrier Terminal Blocks
# of Contacts 7
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data