MOLEX
38739-0604 -- SR BTS PC 10A 5 ASY C MOLEX
Molex
Sr Bts Pc 10A 5 Asy C Molex
38739-0604
Description
SR BTS PC 10A 5 ASY C
Description
SR BTS PC 10A 5 ASY C
Suppliers
Sr Bts Pc 10A 5 Asy C Molex
59R1525
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
59R1525 |
|
Product Name
|
Sr Bts Pc 10A 5 Asy C Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
4 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details