Molex Terminal Blocks - 38730-3307 38730-3307

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038339-38730-3307 Packaging: Bulk Categories: Terminal Blocks Alternative Parts (Cross-Reference): 38730-33070387303307 ; 387303307; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038339-38730-3307 Packaging: Bulk Categories: Terminal Blocks Alternative Parts (Cross-Reference): 38730-33070387303307 ; 387303307; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38730-3307 - 1038339-38730-3307 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 38730-3307
1038339-38730-3307
Terminal Blocks - 38730-3307 1038339-38730-3307
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038339-38730-3307 Packaging: Bulk Categories: Terminal Blocks Alternative Parts (Cross-Reference): 38730-33070387303307 ; 387303307; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038339-38730-3307
Packaging: Bulk
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 38730-33070387303307; 387303307;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Sr Bts Tt 7 Asy C Molex - 29B7693 - Newark, An Avnet Company
Chicago, IL, United States
Sr Bts Tt 7 Asy C Molex
29B7693
Sr Bts Tt 7 Asy C Molex 29B7693
SR BTS TT 7 ASY C

SR BTS TT 7 ASY C

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1038339-38730-3307 29B7693
Product Name Terminal Blocks - 38730-3307 Sr Bts Tt 7 Asy C Molex
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-185292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details