Molex Sr Bts Tt 10A 4 Asy Molex 38729-0242

Description
SR BTS TT 10A 4 ASY
Description
SR BTS TT 10A 4 ASY

Suppliers

Company
Product
Description
Supplier Links
Sr Bts Tt 10A 4 Asy Molex - 58H8057 - Newark, An Avnet Company
Chicago, IL, United States
Sr Bts Tt 10A 4 Asy Molex
58H8057
Sr Bts Tt 10A 4 Asy Molex 58H8057
SR BTS TT 10A 4 ASY

SR BTS TT 10A 4 ASY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58H8057
Product Name Sr Bts Tt 10A 4 Asy Molex
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle UHF Female to UHF Male, Adapter - 9243 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC (M) St. Connector for RG316 Cable - ET-BMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details